Crane Aerospace & Electronics IQ Modulators, Demodulators, and Complex Mixers VMF-3F-1278 SQ

Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,256 Frequency Max (MHz) | 1,301 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,256 Frequency Max (MHz) | 1,301 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The VMF-3F-1278 SQ is a space-qualified vector I&Q modulator in a hi-reliability flatpack package, designed for RF input frequencies between 1256 MHz and 1301 MHz with a nominal input of +10 dBm. It provides DC to 100 MHz modulation bandwidth, 10 dB typical conversion loss, and maintains a VSWR of 1.5:1 typical at RF/LO ports. Modulation accuracy meets ±7° phase balance and 1.3 dB amplitude balance at 0 dBm input, with operation from -55°C to +85°C. The device is impedance-matched to 50 ohms and complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The VMF-3F-1278 SQ is a space-qualified vector I&Q modulator in a hi-reliability flatpack package, designed for RF input frequencies between 1256 MHz and 1301 MHz with a nominal input of +10 dBm. It provides DC to 100 MHz modulation bandwidth, 10 dB typical conversion loss, and maintains a VSWR of 1.5:1 typical at RF/LO ports. Modulation accuracy meets ±7° phase balance and 1.3 dB amplitude balance at 0 dBm input, with operation from -55°C to +85°C. The device is impedance-matched to 50 ohms and complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
IQ Modulators, Demodulators, and Complex Mixers - VMF-3F-1278 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
IQ Modulators, Demodulators, and Complex Mixers
VMF-3F-1278 SQ
IQ Modulators, Demodulators, and Complex Mixers VMF-3F-1278 SQ
Package Type | Flatpack Sub Type | Vector Modulator Frequency Min (MHz) | 1,256 Frequency Max (MHz) | 1,301 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | ±7° Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • Sub Type | Vector Modulator
  • Frequency Min (MHz) | 1,256
  • Frequency Max (MHz) | 1,301
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | ±7°
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category I/Q Modulators and I/Q Demodulators
Product Number VMF-3F-1278 SQ
Product Name IQ Modulators, Demodulators, and Complex Mixers
Product Type I & Q Modulator
Unlock Full Specs
to access all available technical data

Similar Products

IQ Modulators, Demodulators, and Complex Mixers - IQF-20E-484 SQ - Crane Aerospace & Electronics
Specs
Product Type I & Q Demodulator
Package Type Flatpack; Flatpack
Carrier Frequency 384 to 584 MHz
View Details
Bi-Phase Modulators - BTF-2A-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Flatpack; Flatpack
Carrier Frequency 10 to 1000 MHz
View Details
Linear Modulator - PLM-3B Series - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type Connectorized; Connectorized
Carrier Frequency 10 to 500 MHz
View Details
Bi-Phase Modulators - BPP-2N-500 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Product Type I & Q Modulator
Package Type PC Mount
Carrier Frequency 10 to 1000 MHz
View Details