Crane Pumps & Systems Self - Priming Pumps TS7

Description
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled
Description
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled

Suppliers

Company
Product
Description
Supplier Links
Self - Priming Pumps - TS7 - Crane Pumps & Systems
Piqua, OH, USA
Self - Priming Pumps
TS7
Self - Priming Pumps TS7
Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp. Applications Marine Duty Bilge and Balast General Industrial Chemicals Petroleum Solvents Lawn Sprinkling Pressure Boosting Light Irrigation General Dewatering Features ABS approved (Barnes) Fast priming Self priming to 20 feet Back pull out on some models Heavy duty shafts for durability Available in frame-mounted and closed-coupled

Barnes and Burks self-priming pumps are designed to meet a broad range of general and special industrial applications. Base mounted pump models are available with motors up to 150 hp, while closed-coupled pump models are available from 1/3 to 15 hp.

Applications

  • Marine Duty
  • Bilge and Balast
  • General Industrial
  • Chemicals
  • Petroleum Solvents
  • Lawn Sprinkling
  • Pressure Boosting
  • Light Irrigation
  • General Dewatering

Features

  • ABS approved (Barnes)
  • Fast priming
  • Self priming to 20 feet
  • Back pull out on some models
  • Heavy duty shafts for durability
  • Available in frame-mounted and closed-coupled
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number TS7
Product Name Self - Priming Pumps
Pump Type Centrifugal Pump; Self-Priming Pump
Unlock Full Specs
to access all available technical data

Similar Products

Circulation Pumps Series NKX -  - Dickow Pump Company, Inc.
Dickow Pump Company, Inc.
Specs
Pump Type Circulation Pump
Liquid Flow 4402.867 GPM (16677.53 L/min)
Media Temperature 644 F (340 C)
View Details
Pressure/Leak, Hand-Operated Pump - HC-PLP - HydraCheck Inc.
Specs
Pump Type Hand Foot Pump
Discharge Pressure 3000.0 psi (2109 m of Water)
Power Source Manual
View Details
Power Pack Pump/Motor Combinations - HE1000 Series - jbj Techniques Limited
Specs
Pump Type Gear Pump; Hydraulic Fluid Pump; Positive Displacement Pump
Discharge Pressure 3335.9 psi (2345 m of Water)
Power Source DC; 12 VDC, 24 VDC
View Details