Barksdale Control Products Electronic Temperature Switch TS2000

Description
Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and the user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self-diagnostics and allows for switch time delays and cycling up to 100 times per second. For applications requiring precise temperature monitoring and control at an affordable price, the TS2000 is the ideal solution. Features Temperature control digital display 2 solid state contacts or 1 solid state contact plus 1 analog output High accuracy with fully adjustable deadband Optional 4-20 mA analog output Built-In digital display readout Fully configurable via keypad UL/CSA approved
Datasheet
Description
Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and the user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self-diagnostics and allows for switch time delays and cycling up to 100 times per second. For applications requiring precise temperature monitoring and control at an affordable price, the TS2000 is the ideal solution. Features Temperature control digital display 2 solid state contacts or 1 solid state contact plus 1 analog output High accuracy with fully adjustable deadband Optional 4-20 mA analog output Built-In digital display readout Fully configurable via keypad UL/CSA approved
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Electronic Temperature Switch - TS2000 - Barksdale Control Products
Los Angeles, CA, USA
Electronic Temperature Switch
TS2000
Electronic Temperature Switch TS2000
Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and the user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self-diagnostics and allows for switch time delays and cycling up to 100 times per second. For applications requiring precise temperature monitoring and control at an affordable price, the TS2000 is the ideal solution. Features Temperature control digital display 2 solid state contacts or 1 solid state contact plus 1 analog output High accuracy with fully adjustable deadband Optional 4-20 mA analog output Built-In digital display readout Fully configurable via keypad UL/CSA approved

Barksdale's TS2000 offers the accuracy of an electronic temperature switch combined with a temperature transducer in a single, economical package. Our TS2000 is available in two different configurations: as a dual temperature switch or as a single switch with integrated 4-20 mA analog output. Setpoints and deadband are easily adjusted by using the keypad and the user-friendly menu. Analog transducer outputs are scalable from 25% to 100% of the full adjustable range. A 10-bit microprocessor provides built-in self-diagnostics and allows for switch time delays and cycling up to 100 times per second. For applications requiring precise temperature monitoring and control at an affordable price, the TS2000 is the ideal solution.

Features

  • Temperature control digital display
  • 2 solid state contacts or 1 solid state contact plus 1 analog output
  • High accuracy with fully adjustable deadband
  • Optional 4-20 mA analog output
  • Built-In digital display readout
  • Fully configurable via keypad
  • UL/CSA approved
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number TS2000
Product Name Electronic Temperature Switch
Switch Type Other
Mounting/Configuration Probe Configuration
Maximum Current 0.5000 amps
Maximum Diameter or Width 1.44 inch (36.51 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Hygrostat DCF 010 - 01012.0-21 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
100T NEMA 4 & 13 Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Creep-Action Thermostat/Thermal Protector - -KH - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details
Infinite Heat Switch -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
View Details