Crane Pumps & Systems Grinder Pumps SGV

Description
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light Industrial Featues UL & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit Explosion Proof Models Available Automatic Configurations for 2 HP Models
Description
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light Industrial Featues UL & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit Explosion Proof Models Available Automatic Configurations for 2 HP Models

Suppliers

Company
Product
Description
Supplier Links
Grinder Pumps - SGV - Crane Pumps & Systems
Piqua, OH, USA
Grinder Pumps
SGV
Grinder Pumps SGV
Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads. Application Wastewater for Domestic Commercial Institutional and Light Industrial Featues UL & CSA Listed Cast Iron Construction Stainless Steel Hardware Quick Connect Style Cords Class F Insulation Capacitor Start / Capacitor Run Single Phase Design Oil Filled Motor Options Seal Material Impeller Trims Cord Length Moisture Sensors Moveable Fitting Breakaway Fittings Leg Kit Explosion Proof Models Available Automatic Configurations for 2 HP Models

Barnes grinder pumps are designed to reduce sewage particles to a finely ground slurry. The Omni Grind™ Plus features patented two stage technology allowing the pump to run continuously at high or low heads.

Application

  • Wastewater for Domestic
  • Commercial
  • Institutional and Light Industrial

Featues

  • UL & CSA Listed
  • Cast Iron Construction
  • Stainless Steel Hardware
  • Quick Connect Style Cords
  • Class F Insulation
  • Capacitor Start / Capacitor Run
  • Single Phase Design
  • Oil Filled Motor

Options

  • Seal Material
  • Impeller Trims
  • Cord Length
  • Moisture Sensors
  • Moveable Fitting
  • Breakaway Fittings
  • Leg Kit
  • Explosion Proof Models Available
  • Automatic Configurations for 2 HP Models
Supplier's Site

Technical Specifications

  Crane Pumps & Systems
Product Category Liquid Handling Pumps
Product Number SGV
Product Name Grinder Pumps
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 100.000 GPM (378.79 L/min)
Discharge Size 1.250 inch (31.75 mm)
HP 3.00 to 7.50 HP
Unlock Full Specs
to access all available technical data

Similar Products

High Shear Dispersion In-Line Grinder with Centrifugal Pump (DICONS) - Model 2 x 1 - ARDE Barinco, Inc.
Specs
Pump Type Centrifugal Pump; Grinder Pump
Liquid Flow 1.000 to 15.000 GPM (3.79 to 56.82 L/min)
HP 2.00 to 3.00 HP
View Details
Vacuum Prime Pump - STAR ONE™ - Smith & Loveless, Inc.
Smith & Loveless, Inc.
Specs
Pump Type Booster Pump
Liquid Flow 5000.000 GPM (18939.39 L/min)
HP 10.00 to 300.00 HP
View Details
876 Dosimat plus - 2.876.0010 - Metrohm USA, Inc.
Specs
Pump Type Dosing Pump
View Details
Air-Driven Liquid Pump - 3 HP Models - Haskel International LLC
Specs
Pump Type Hydraulic Fluid Pump; Piston Plunger Pump; Positive Displacement Pump; Reciprocating Pump
Discharge Pressure 500.0 to 10000.0 psi (352 to 7031 m of Water)
Liquid Flow 0.264 to 6.574 GPM (1.00 to 24.90 L/min)
View Details