Barksdale Control Products Explosion Proof Temperature Switches Series TXR & TXL

Description
Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR & TXL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TXR & TXL Series models are all UL listed & CSA approved and ATEX certified for use in hazardous zones within the European Community. Features Explosion-Proof for Hazardous Locations High Accuracy Line or Ambient Sensing UL, CSA & ATEX Approved External Adjustment Knob NEMA 4, 7, 9 and IP65
Datasheet
Description
Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR & TXL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TXR & TXL Series models are all UL listed & CSA approved and ATEX certified for use in hazardous zones within the European Community. Features Explosion-Proof for Hazardous Locations High Accuracy Line or Ambient Sensing UL, CSA & ATEX Approved External Adjustment Knob NEMA 4, 7, 9 and IP65
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosion Proof Temperature Switches - Series TXR & TXL - Barksdale Control Products
Los Angeles, CA, USA
Explosion Proof Temperature Switches
Series TXR & TXL
Explosion Proof Temperature Switches Series TXR & TXL
Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR & TXL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TXR & TXL Series models are all UL listed & CSA approved and ATEX certified for use in hazardous zones within the European Community. Features Explosion-Proof for Hazardous Locations High Accuracy Line or Ambient Sensing UL, CSA & ATEX Approved External Adjustment Knob NEMA 4, 7, 9 and IP65

Barksdale's TXR & TXL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offer versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in hazardous applications. The TXR & TXL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The TXR & TXL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TXR & TXL Series models are all UL listed & CSA approved and ATEX certified for use in hazardous zones within the European Community.

Features

  • Explosion-Proof for Hazardous Locations
  • High Accuracy
  • Line or Ambient Sensing
  • UL, CSA & ATEX Approved
  • External Adjustment Knob
  • NEMA 4, 7, 9 and IP65
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number Series TXR & TXL
Product Name Explosion Proof Temperature Switches
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 10 DegF (5.56 DegC)
Mounting/Configuration Probe Configuration
Features Explosion Proof
Unlock Full Specs
to access all available technical data

Similar Products

132TC Temperature Switch/Internal Adjustment -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 600 F (316 C)
View Details
MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-00 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details