Barksdale Control Products General Purpose Temperature Switch Series TPR

Description
Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is available in factory set and locked NEMA 4X configurations. The tin-plated sensor comes in 3 or 10 foot lengths. The TPR Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TPR Series is UL listed and CSA approved. Features High Accuracy NEMA 4X & IP 65 Compact, Economical Design UL, CSA and CE Approved Single Switch
Datasheet
Description
Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is available in factory set and locked NEMA 4X configurations. The tin-plated sensor comes in 3 or 10 foot lengths. The TPR Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TPR Series is UL listed and CSA approved. Features High Accuracy NEMA 4X & IP 65 Compact, Economical Design UL, CSA and CE Approved Single Switch
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Purpose Temperature Switch - Series TPR - Barksdale Control Products
Los Angeles, CA, USA
General Purpose Temperature Switch
Series TPR
General Purpose Temperature Switch Series TPR
Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is available in factory set and locked NEMA 4X configurations. The tin-plated sensor comes in 3 or 10 foot lengths. The TPR Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TPR Series is UL listed and CSA approved. Features High Accuracy NEMA 4X & IP 65 Compact, Economical Design UL, CSA and CE Approved Single Switch

Barksdale's TPR Series Temperature Switch adds flexibility to Barksdale's solid reputation for quality & reliability, and offers versatility for your temperature sensing needs. This switch is ideal for applications where freeze protection or lower temperature control is critical. The TPR is available in factory set and locked NEMA 4X configurations. The tin-plated sensor comes in 3 or 10 foot lengths. The TPR Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The TPR Series is UL listed and CSA approved.

Features

  • High Accuracy
  • NEMA 4X & IP 65
  • Compact, Economical Design
  • UL, CSA and CE Approved
  • Single Switch
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number Series TPR
Product Name General Purpose Temperature Switch
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 10 DegF (5.56 DegC)
Mounting/Configuration Probe Configuration
High Temperature Set Point 40 F (4 C)
Unlock Full Specs
to access all available technical data

Similar Products

Differential Expansion Cartridge Type Thermostats -  - Tempco Electric Heater Corporation
Specs
High Temperature Set Point 600 F (316 C)
View Details
Tamperproof Thermostat FTO 011 / FTS 011 - 01160.0-01 - STEGO
Specs
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Multiple Set Points
Mounting/Configuration Surface Mount
View Details
Switch - 30000 - Surface Mounting Thermoswitch® Temperature Control - Thermon, Inc
Specs
Switch Type Normally Closed, NC
Mounting/Configuration Surface Mount
High Temperature Set Point 300 to 500 F (149 to 260 C)
View Details