Barksdale Control Products Temperature Switches for Industrial Applications Series THR & THL

Description
Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial applications. The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The THR & THL Series models are all UL listed & CSA approved. Features High Accuracy Line or Ambient Sensing NEMA 4X & IP 65 UL, CSA and CE Approved External Adjustment Knob
Datasheet
Description
Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial applications. The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The THR & THL Series models are all UL listed & CSA approved. Features High Accuracy Line or Ambient Sensing NEMA 4X & IP 65 UL, CSA and CE Approved External Adjustment Knob
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Temperature Switches for Industrial Applications - Series THR & THL - Barksdale Control Products
Los Angeles, CA, USA
Temperature Switches for Industrial Applications
Series THR & THL
Temperature Switches for Industrial Applications Series THR & THL
Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial applications. The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The THR & THL Series models are all UL listed & CSA approved. Features High Accuracy Line or Ambient Sensing NEMA 4X & IP 65 UL, CSA and CE Approved External Adjustment Knob

Barksdale's THR & THL Series Temperature Switches add flexibility to Barksdale's solid reputation for quality & reliability and offers versatility for your temperature switching needs. These thermostats are ideal for freeze protection or temperature control in more demanding industrial applications. The THR & THL Series thermostats feature 10 foot stainless steel sensors for remote monitoring and local mount sensors for ambient temperature sensing. The THR & THL Series feature limit switches with 22 amps @ 125/250 VAC and 3 amps @ 480 VAC electrical ratings that allow thermostats to be used for higher current, heat tracing applications. The THR & THL Series models are all UL listed & CSA approved.

Features

  • High Accuracy
  • Line or Ambient Sensing
  • NEMA 4X & IP 65
  • UL, CSA and CE Approved
  • External Adjustment Knob
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number Series THR & THL
Product Name Temperature Switches for Industrial Applications
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 10 DegF (5.56 DegC)
Mounting/Configuration Probe Configuration
High Temperature Set Point 15 to 325 F (-9 to 163 C)
Unlock Full Specs
to access all available technical data

Similar Products

Electronic Thermostat - ETS1000 - Tecmark Corporation
Specs
Switch Type Other
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 DegF (0.5556 DegC)
View Details
MTE - mte - BARTEC
Specs
High Temperature Set Point -40 to 104 F (-40 to 40 C)
Operating Temperature -40 to 40 F (-40 to 4 C)
View Details
Explosion-Proof Pressure Switch - 120 Series - United Electric Controls Company
United Electric Controls Company
Specs
Switch Type Gas-Actuated / Vapor-Tension (Bulb & Capillary)
Features Direct Immersion; Explosion Proof
Poles Single Pole, SP (optional feature); Double Pole, DP (optional feature)
View Details
Creep-Action Thermal Protector - L - Portage Electric Products, Inc.
Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Mounting/Configuration Welded Lead Wire Connections
View Details