Barksdale Control Products Intrinsically Safe Pressure Transducer Series 443

Description
Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the explosion in the first place. External zener barriers are required in order to meet UL requirements for an intrinsically safe installation. The higher cost of having to install a zener barrier is offset with the comfort of knowing that an explosion will not occur within normal operating conditions. Three models are available: Series 443 (0-5V), Series 445 (4-20mA) and Series 446 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 Superior EMI, ESD and RFI protection Rugged all-welded stainless steel construction NEMA 4X Built-in high pressure snubber (2000 psi and above) cULus, CE approved ATEX approved - 445 only
Datasheet
Description
Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the explosion in the first place. External zener barriers are required in order to meet UL requirements for an intrinsically safe installation. The higher cost of having to install a zener barrier is offset with the comfort of knowing that an explosion will not occur within normal operating conditions. Three models are available: Series 443 (0-5V), Series 445 (4-20mA) and Series 446 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 Superior EMI, ESD and RFI protection Rugged all-welded stainless steel construction NEMA 4X Built-in high pressure snubber (2000 psi and above) cULus, CE approved ATEX approved - 445 only
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Intrinsically Safe Pressure Transducer - Series 443 - Barksdale Control Products
Los Angeles, CA, USA
Intrinsically Safe Pressure Transducer
Series 443
Intrinsically Safe Pressure Transducer Series 443
Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the explosion in the first place. External zener barriers are required in order to meet UL requirements for an intrinsically safe installation. The higher cost of having to install a zener barrier is offset with the comfort of knowing that an explosion will not occur within normal operating conditions. Three models are available: Series 443 (0-5V), Series 445 (4-20mA) and Series 446 (0-10V). Features High accuracy Protection in hazardous environments, Class I, Div 2 Superior EMI, ESD and RFI protection Rugged all-welded stainless steel construction NEMA 4X Built-in high pressure snubber (2000 psi and above) cULus, CE approved ATEX approved - 445 only

Barksdale's 440 Series Intrinsically Safe Transducers provide high accuracy pressure measurement when operating in Class I, Division I environments. Intrinsically safe transducers prevent personal injury and machinery damage by preventing the explosion in the first place. External zener barriers are required in order to meet UL requirements for an intrinsically safe installation. The higher cost of having to install a zener barrier is offset with the comfort of knowing that an explosion will not occur within normal operating conditions. Three models are available: Series 443 (0-5V), Series 445 (4-20mA) and Series 446 (0-10V).

Features

  • High accuracy
  • Protection in hazardous environments, Class I, Div 2
  • Superior EMI, ESD and RFI protection
  • Rugged all-welded stainless steel construction
  • NEMA 4X
  • Built-in high pressure snubber (2000 psi and above)
  • cULus, CE approved
  • ATEX approved - 445 only
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 443
Product Name Intrinsically Safe Pressure Transducer
Device Category Sensor or Transducer
Measurement Type Absolute (optional feature); Gauge (optional feature)
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Compact Differential Pressure - X-100CY-S - XJCSENSOR Technology Co., Ltd.
XJCSENSOR Technology Co., Ltd.
Specs
Device Category Sensor
Measurement Type Gauge
Signal Output Analog Voltage; Analog Current; 4-20mA 2-wire
View Details
Model Z Wet/Wet Differential Pressure Transducer - SPT-Z-D - RDP Electrosense
Specs
Device Category Sensor or Transducer
Measurement Type Differential
Signal Output Analog Voltage; 2mV/V
View Details
Pressure Sensors, Transducers - KP126N6165-ND - DigiKey
Specs
Device Category Sensor; Sensor or Transducer
Measurement Type Absolute
Signal Output Analog Voltage
View Details
Custom Calibrated Pressure Sensors - CPS Series - Clippard
Specs
Device Category Sensor
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
View Details