Barksdale Control Products General Industrial Pressure Transducer Series 420

Description
Barksdale's Series 420 and 422 Transducers are general purpose, industrial grade transducers, ideal for use in general industrial applications. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 3 enclosures constructed of 304 Stainless Steel. These units use a stable, diffused silicon sensor, that achieve .25% accuracy, have pressure ranges from 0-10,000 psi and are available with either 0 - 30 millivolt or 0 - 100 millivolt ratiometric output. High pressure snubbers are standard on units at 2,000 psi and above. Features General purpose, industrial grade transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel construction Built-in pressure snubber for high pressure applications (2000 psi and above) Wide range of electrical connections available
Datasheet
Description
Barksdale's Series 420 and 422 Transducers are general purpose, industrial grade transducers, ideal for use in general industrial applications. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 3 enclosures constructed of 304 Stainless Steel. These units use a stable, diffused silicon sensor, that achieve .25% accuracy, have pressure ranges from 0-10,000 psi and are available with either 0 - 30 millivolt or 0 - 100 millivolt ratiometric output. High pressure snubbers are standard on units at 2,000 psi and above. Features General purpose, industrial grade transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel construction Built-in pressure snubber for high pressure applications (2000 psi and above) Wide range of electrical connections available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
General Industrial Pressure Transducer - Series 420 - Barksdale Control Products
Los Angeles, CA, USA
General Industrial Pressure Transducer
Series 420
General Industrial Pressure Transducer Series 420
Barksdale's Series 420 and 422 Transducers are general purpose, industrial grade transducers, ideal for use in general industrial applications. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 3 enclosures constructed of 304 Stainless Steel. These units use a stable, diffused silicon sensor, that achieve .25% accuracy, have pressure ranges from 0-10,000 psi and are available with either 0 - 30 millivolt or 0 - 100 millivolt ratiometric output. High pressure snubbers are standard on units at 2,000 psi and above. Features General purpose, industrial grade transducer Diffused silicon sensor for high accuracy and reliability Rugged stainless steel construction Built-in pressure snubber for high pressure applications (2000 psi and above) Wide range of electrical connections available

Barksdale's Series 420 and 422 Transducers are general purpose, industrial grade transducers, ideal for use in general industrial applications. Wetted parts are constructed of 17-4PH and 300 Series Stainless Steel, with NEMA 3 enclosures constructed of 304 Stainless Steel. These units use a stable, diffused silicon sensor, that achieve .25% accuracy, have pressure ranges from 0-10,000 psi and are available with either 0 - 30 millivolt or 0 - 100 millivolt ratiometric output. High pressure snubbers are standard on units at 2,000 psi and above.

Features

  • General purpose, industrial grade transducer
  • Diffused silicon sensor for high accuracy and reliability
  • Rugged stainless steel construction
  • Built-in pressure snubber for high pressure applications (2000 psi and above)
  • Wide range of electrical connections available
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Pressure Sensors
Product Number Series 420
Product Name General Industrial Pressure Transducer
Device Category Sensor or Transducer
Sensor Technology Semiconductor Piezoresistive
Measurement Type Gauge
Media Liquid; Gas
Signal Output Analog Voltage
Unlock Full Specs
to access all available technical data

Similar Products

Pressure Switch and Transmitter - One Series - United Electric Controls Company
United Electric Controls Company
Specs
Device Category Sensor
Sensor Technology Strain Gauge; Semiconductor Piezoresistive
Measurement Type Gauge
View Details
Pressure Sensors - 2133342 - RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Gauge; Relative
Media Liquid; Gas; Air, gas, hydraulic fluid, liquid, oil, water
View Details
Pressure Transducers - 10216913-00 - TE Connectivity
Specs
Device Category Sensor or Transducer
Measurement Type Gauge
Working Pressure Range 15000 psi (10557 m H2O)
View Details
Pressure Sensors - 309744 - RS Components, Ltd.
RS Components, Ltd.
Specs
Device Category Sensor
Measurement Type Absolute; Gauge; Absolute
Signal Output Analog Current; 4 to 20 mA
View Details