Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHP-23N Series

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHP-23N Series consists of 90° power dividers/combiners covering 1 to 300 MHz with octave bandwidth, low insertion loss, and hermetic packaging designed for auto-insertion.

Datasheet Summary
Powered by GS/AI

The QHP-23N Series consists of 90° power dividers/combiners covering 1 to 300 MHz with octave bandwidth, low insertion loss, and hermetic packaging designed for auto-insertion.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHP-23N Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHP-23N Series
Power Dividers, Combiners, Hybrids QHP-23N Series
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHP-23N Series
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDF-3C-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-23A-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 750.00 to 1250.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2A-60 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 57.00 to 63.00 MHz
Insertion Loss 0.30 dB
View Details