Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-4R-4.7G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 500 Frequency Max (MHz) | 9,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 500 Frequency Max (MHz) | 9,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-4R-4.7G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-4R-4.7G
Power Dividers, Combiners, Hybrids QHM-4R-4.7G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 500 Frequency Max (MHz) | 9,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.3 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 9,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.3
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-4R-4.7G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 9000.00 MHz
Insertion Loss 1.30 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-23-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-22A Series - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 5.00 to 300.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-6L-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 3.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details