Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-4R-16G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90±8 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90±8 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-4R-G series consists of 90° power dividers/combiners operating from 500 MHz to 26.5 GHz with multi-octave bandwidth, high isolation, and low insertion loss, featuring SMA connectors.

Datasheet Summary
Powered by GS/AI

The QHM-4R-G series consists of 90° power dividers/combiners operating from 500 MHz to 26.5 GHz with multi-octave bandwidth, high isolation, and low insertion loss, featuring SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-4R-16G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-4R-16G
Power Dividers, Combiners, Hybrids QHM-4R-16G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 6,000 Frequency Max (MHz) | 26,500 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 1.3 Phase Balance (Deg) Max | 90±8 Isolation (dB) Min | 14 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 6,000
  • Frequency Max (MHz) | 26,500
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 1.3
  • Phase Balance (Deg) Max | 90±8
  • Isolation (dB) Min | 14
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-4R-16G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 1.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-60-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.312GP - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-48001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details