Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-3M-5G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.8 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.8 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-3M-5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-3M-5G
Power Dividers, Combiners, Hybrids QHM-3M-5G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 8,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.8 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 8,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | ±0.8
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-3M-5G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 8000.00 MHz
Insertion Loss 0.30 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDT-20-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHM-2-11.73G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12750.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details