Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2M-4G

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 0.1 Amplitude Balance (dB) Max | ±0.60 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 0.1 Amplitude Balance (dB) Max | ±0.60 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2M-4G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2M-4G
Power Dividers, Combiners, Hybrids QHM-2M-4G
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,600 Frequency Max (MHz) | 5,200 CW Power (W) | 50 Insertion Loss (dB) Max | 0.1 Amplitude Balance (dB) Max | ±0.60 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,600
  • Frequency Max (MHz) | 5,200
  • CW Power (W) | 50
  • Insertion Loss (dB) Max | 0.1
  • Amplitude Balance (dB) Max | ±0.60
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2M-4G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2600.00 to 5200.00 MHz
Insertion Loss 0.10 dB
Power 50.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-24-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 7000.00 to 15000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-48002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-52003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details