Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-2.02G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,050 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,050 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-2.02G SQ is a space-qualified 90° power divider/combiner operating from 2.0 to 2.05 GHz with SMA connectors. It has a maximum insertion loss of 0.2 dB, amplitude balance of 0.2 dB, phase balance of 90° ± 3°, isolation of 20 dB minimum, and maximum VSWR of 1.22:1. It handles up to 5 W CW power and operates from -55°C to +85°C. The unit weighs 40 g and is designed, manufactured, and tested per Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-2.02G SQ is a space-qualified 90° power divider/combiner operating from 2.0 to 2.05 GHz with SMA connectors. It has a maximum insertion loss of 0.2 dB, amplitude balance of 0.2 dB, phase balance of 90° ± 3°, isolation of 20 dB minimum, and maximum VSWR of 1.22:1. It handles up to 5 W CW power and operates from -55°C to +85°C. The unit weighs 40 g and is designed, manufactured, and tested per Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-2.02G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-2.02G SQ
Power Dividers, Combiners, Hybrids QHM-2-2.02G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,050 CW Power (W) | 5 Insertion Loss (dB) Max | 0.2 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 2,050
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.2
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-2.02G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 2050.00 MHz
Insertion Loss 0.20 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 300.00 to 500.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-42005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details