Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-19.95G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 19,700 Frequency Max (MHz) | 20,200 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 19,700 Frequency Max (MHz) | 20,200 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-19.95G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-19.95G SQ
Power Dividers, Combiners, Hybrids QHM-2-19.95G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 19,700 Frequency Max (MHz) | 20,200 CW Power (W) | 5 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 90±4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 19,700
  • Frequency Max (MHz) | 20,200
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 90±4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-19.95G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20200.00 MHz
Insertion Loss 0.50 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - NJ-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-12.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 14500.00 MHz
Insertion Loss 1.30 dB
View Details
Power Dividers, Combiners, Hybrids - J3-30001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details