Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-11.8G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,900 CW Power (W) | 5 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,900 CW Power (W) | 5 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-11.8G SQ is a space-qualified 90° power divider/combiner operating from 10.7 to 12.9 GHz with SMA connectors. It has a maximum insertion loss of 0.7 dB, isolation of at least 20 dB, amplitude balance within 0.5 dB, phase balance of 90° ± 5°, and a maximum VSWR of 1.22:1. It handles up to 5 W CW power, weighs 21 g, and operates from -55°C to +85°C. The unit uses a stripline design and meets Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-11.8G SQ is a space-qualified 90° power divider/combiner operating from 10.7 to 12.9 GHz with SMA connectors. It has a maximum insertion loss of 0.7 dB, isolation of at least 20 dB, amplitude balance within 0.5 dB, phase balance of 90° ± 5°, and a maximum VSWR of 1.22:1. It handles up to 5 W CW power, weighs 21 g, and operates from -55°C to +85°C. The unit uses a stripline design and meets Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-11.8G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-11.8G SQ
Power Dividers, Combiners, Hybrids QHM-2-11.8G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,900 CW Power (W) | 5 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10,700
  • Frequency Max (MHz) | 12,900
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90±5
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-11.8G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12900.00 MHz
Insertion Loss 0.70 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-81-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-24-4.65G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3400.00 to 5900.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - P-112 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-6.35G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6200.00 to 6500.00 MHz
Insertion Loss 0.30 dB
View Details