Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-24-4.65G SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 5,900 CW Power (W) | 2 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 22 Environmental Screening | Space Qualified
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 5,900 CW Power (W) | 2 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 22 Environmental Screening | Space Qualified
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-24-4.65G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-24-4.65G SQ
Power Dividers, Combiners, Hybrids PDM-24-4.65G SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,400 Frequency Max (MHz) | 5,900 CW Power (W) | 2 Insertion Loss (dB) Max | 0.4 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 22 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,400
  • Frequency Max (MHz) | 5,900
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 0.4
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 22
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-24-4.65G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3400.00 to 5900.00 MHz
Insertion Loss 0.40 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-54001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 30.00 to 1000.00 MHz
Insertion Loss 1.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-30-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.20 dB
View Details
Power Dividers, Combiners, Hybrids - J4-30006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-4R-1300 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 100.00 to 2000.00 MHz
Insertion Loss 3.00 dB
View Details