Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHM-2-11.75G SQ

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,850 CW Power (W) | 5 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,850 CW Power (W) | 5 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHM-2-11.75G SQ is a space-qualified 90° power divider/combiner for microwave applications in the 10.7 to 12.85 GHz range, featuring SMA connectors and a stripline design for high isolation and low VSWR. It measures 40 g in weight and operates from -55°C to +85°C. The device provides a maximum insertion loss of 0.6 dB, isolation of at least 23 dB, amplitude balance within 0.5 dB, phase balance of 90° ± 3°, and a maximum VSWR of 1.25:1 with a CW input power capability of 5 W. It meets the design requirements of Merrimac document CENG-0001 for space qualified devices.

Datasheet Summary
Powered by GS/AI

The QHM-2-11.75G SQ is a space-qualified 90° power divider/combiner for microwave applications in the 10.7 to 12.85 GHz range, featuring SMA connectors and a stripline design for high isolation and low VSWR. It measures 40 g in weight and operates from -55°C to +85°C. The device provides a maximum insertion loss of 0.6 dB, isolation of at least 23 dB, amplitude balance within 0.5 dB, phase balance of 90° ± 3°, and a maximum VSWR of 1.25:1 with a CW input power capability of 5 W. It meets the design requirements of Merrimac document CENG-0001 for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHM-2-11.75G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHM-2-11.75G SQ
Power Dividers, Combiners, Hybrids QHM-2-11.75G SQ
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 10,700 Frequency Max (MHz) | 12,850 CW Power (W) | 5 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 10,700
  • Frequency Max (MHz) | 12,850
  • CW Power (W) | 5
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHM-2-11.75G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12850.00 MHz
Insertion Loss 0.60 dB
Power 5.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-.32G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 319.00 to 321.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.48G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 435.00 to 524.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-26001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-26002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details