Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHG-22B Series

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 4 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 4 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHG-22B Series - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHG-22B Series
Power Dividers, Combiners, Hybrids QHG-22B Series
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 4 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 300
  • CW Power (W) | 4
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHG-22B Series
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 0.75 dB
Power 4.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-59001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 1000.00 MHz
Insertion Loss 2.50 dB
View Details
Power Dividers, Combiners, Hybrids - P-152 - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 400.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-12.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 14500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20011 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 14.00 to 28.00 MHz
Insertion Loss 0.50 dB
View Details