Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-3B-150

Description
Package Type | Surface Mount NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 28 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 28 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDG-3B series consists of 3-way broadband power dividers/combiners operating from 10 to 1000 MHz, featuring low insertion loss and a hermetic surface-mount package. The series is designed for high-reliability applications.

Datasheet Summary
Powered by GS/AI

The PDG-3B series consists of 3-way broadband power dividers/combiners operating from 10 to 1000 MHz, featuring low insertion loss and a hermetic surface-mount package. The series is designed for high-reliability applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-3B-150 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-3B-150
Power Dividers, Combiners, Hybrids PDG-3B-150
Package Type | Surface Mount NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 1 Frequency Max (MHz) | 300 CW Power (W) | 1 Insertion Loss (dB) Max | 1.2 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 28 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 1
  • Frequency Max (MHz) | 300
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.2
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 28
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-3B-150
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-.32G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 319.00 to 321.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 20.00 to 40.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-0.375K - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-20.2G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 19700.00 to 20700.00 MHz
Insertion Loss 1.20 dB
View Details