Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-3-.300G

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 90 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 90 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-3-.300G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-3-.300G
Power Dividers, Combiners, Hybrids QHF-3-.300G
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 90 Frequency Max (MHz) | 500 CW Power (W) | 200 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 1.5 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 17 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 90
  • Frequency Max (MHz) | 500
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 1.5
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 17
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-3-.300G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 90.00 to 500.00 MHz
Insertion Loss 0.70 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-50008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81M-3.95G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4300.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-.32G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 319.00 to 321.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details