Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-23A-1000

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 750 Frequency Max (MHz) | 1,250 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 750 Frequency Max (MHz) | 1,250 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHF-23A series consists of 90° power dividers/combiners with a frequency range of 1 to 1250 MHz, utilizing lumped element circuits in a low profile hermetic package, designed for low insertion loss applications.

Datasheet Summary
Powered by GS/AI

The QHF-23A series consists of 90° power dividers/combiners with a frequency range of 1 to 1250 MHz, utilizing lumped element circuits in a low profile hermetic package, designed for low insertion loss applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-23A-1000 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-23A-1000
Power Dividers, Combiners, Hybrids QHF-23A-1000
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 750 Frequency Max (MHz) | 1,250 CW Power (W) | 1 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 750
  • Frequency Max (MHz) | 1,250
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-23A-1000
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 750.00 to 1250.00 MHz
Insertion Loss 0.75 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-39-9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-11.8G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10950.00 to 12750.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-40A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 200.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-6.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 7500.00 MHz
Insertion Loss 0.90 dB
View Details