Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2-.312GP

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHF-2G series consists of 90° power dividers/combiners designed for operation from 54 MHz to 2.0 GHz with a peak power handling of 1 kW. The devices feature a moisture-sealed, reliable stripline 'sandwich' package. All variants in the series share these core specifications.

Datasheet Summary
Powered by GS/AI

The QHF-2G series consists of 90° power dividers/combiners designed for operation from 54 MHz to 2.0 GHz with a peak power handling of 1 kW. The devices feature a moisture-sealed, reliable stripline 'sandwich' package. All variants in the series share these core specifications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2-.312GP - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2-.312GP
Power Dividers, Combiners, Hybrids QHF-2-.312GP
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 225
  • Frequency Max (MHz) | 400
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2-.312GP
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.25 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-261-4.3G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 5000.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-3C-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-3Q-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02B-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 20.00 to 1000.00 MHz
Insertion Loss 1.00 dB
View Details