Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHF-2-.312GN

Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHF-2G series consists of 90° power dividers/combiners designed for operation from 54 MHz to 2.0 GHz with a peak power handling of 1 kW. The devices feature a moisture-sealed, reliable stripline "sandwich" package and are constructed using Filmbrid technology.

Datasheet Summary
Powered by GS/AI

The QHF-2G series consists of 90° power dividers/combiners designed for operation from 54 MHz to 2.0 GHz with a peak power handling of 1 kW. The devices feature a moisture-sealed, reliable stripline "sandwich" package and are constructed using Filmbrid technology.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHF-2-.312GN - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHF-2-.312GN
Power Dividers, Combiners, Hybrids QHF-2-.312GN
Package Type | Flatpack NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 225 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Flatpack
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 225
  • Frequency Max (MHz) | 400
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHF-2-.312GN
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.25 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDC-21-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3800.00 to 4200.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - J4-10003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 7.00 to 14.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 130.00 to 174.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - PD7-20-70A - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 90.00 MHz
Insertion Loss 0.50 dB
View Details