Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2X-3.5G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,300 Frequency Max (MHz) | 3,700 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,300 Frequency Max (MHz) | 3,700 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2X-3.5G is a surface mount quad hybrid divider combiner designed for 3.3 to 3.7 GHz applications, offering 3 dB 90° coupling with 0.30 dB maximum insertion loss, 1.25:1 maximum VSWR, 20 dB minimum isolation, ±0.30 dB amplitude balance, and 90 ± 3° phase balance. It supports up to 25 W CW power and operates from -55 to +85°C. The device is a fusion-bonded multilayer stripline structure with dimensions of 16.00 mm by 8.00 mm by 6.88 mm and is available in tape and reel packaging.

Datasheet Summary
Powered by GS/AI

The QHDZ-2X-3.5G is a surface mount quad hybrid divider combiner designed for 3.3 to 3.7 GHz applications, offering 3 dB 90° coupling with 0.30 dB maximum insertion loss, 1.25:1 maximum VSWR, 20 dB minimum isolation, ±0.30 dB amplitude balance, and 90 ± 3° phase balance. It supports up to 25 W CW power and operates from -55 to +85°C. The device is a fusion-bonded multilayer stripline structure with dimensions of 16.00 mm by 8.00 mm by 6.88 mm and is available in tape and reel packaging.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2X-3.5G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2X-3.5G
Power Dividers, Combiners, Hybrids QHDZ-2X-3.5G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,300 Frequency Max (MHz) | 3,700 CW Power (W) | 25 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | ±0.3 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,300
  • Frequency Max (MHz) | 3,700
  • CW Power (W) | 25
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | ±0.3
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2X-3.5G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.30 dB
Power 25.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-60-150 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 300.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-.75G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14750.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details