Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2H-2.1G SQ

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,300 CW Power (W) | 225 Insertion Loss (dB) Max | 0.15 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,300 CW Power (W) | 225 Insertion Loss (dB) Max | 0.15 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2H-2.1G SQ is a space-qualified, surface-mount quad hybrid operating from 2000 to 2300 MHz, designed for IQ networks, power amplifiers, and RF signal distribution with 3 dB 90° coupling. It offers a maximum insertion loss of 0.15 dB, isolation of 23 dB minimum, VSWR of 1.15:1 maximum, amplitude balance of ±0.2 dB maximum, and phase balance of 90 ± 2° maximum. The device supports up to 225 watts input power and operates from -55 to +95°C. It features a 32.00 × 16.00 mm surface-mount package with fusion-bonded multilayer stripline construction and is available in tape and reel format. The part complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The QHDZ-2H-2.1G SQ is a space-qualified, surface-mount quad hybrid operating from 2000 to 2300 MHz, designed for IQ networks, power amplifiers, and RF signal distribution with 3 dB 90° coupling. It offers a maximum insertion loss of 0.15 dB, isolation of 23 dB minimum, VSWR of 1.15:1 maximum, amplitude balance of ±0.2 dB maximum, and phase balance of 90 ± 2° maximum. The device supports up to 225 watts input power and operates from -55 to +95°C. It features a 32.00 × 16.00 mm surface-mount package with fusion-bonded multilayer stripline construction and is available in tape and reel format. The part complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2H-2.1G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2H-2.1G SQ
Power Dividers, Combiners, Hybrids QHDZ-2H-2.1G SQ
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 2,300 CW Power (W) | 225 Insertion Loss (dB) Max | 0.15 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 90±2 Isolation (dB) Min | 23 Environmental Screening | Space Qualified
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 2,300
  • CW Power (W) | 225
  • Insertion Loss (dB) Max | 0.15
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 90±2
  • Isolation (dB) Min | 23
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2H-2.1G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 2300.00 MHz
Insertion Loss 0.15 dB
Power 225.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Iso-Divider - Iso-Divider_2-Way - Crane Aerospace & Electronics
Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
View Details
Power Dividers, Combiners, Hybrids - HJ-0.3K - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 200.00 to 400.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-1.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1700.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details