Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids QHDZ-2H-1.6G

Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,000 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | ±0.4 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,000 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | ±0.4 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The QHDZ-2H-1.6G is a surface mount quad hybrid hybrid designed for RF signal distribution in applications such as IQ networks and radio transceivers, operating over 1200 to 2000 MHz and 1350 to 1850 MHz. It offers a 3 dB 90° coupling with insertion loss of 0.25 dB max, VSWR of 1.20:1 max, isolation of 20 dB min, amplitude balance of ±0.40 dB max, and phase balance of 90 ± 3° max. The device supports up to 200 watts input power and operates from -55 to +95°C. Its dimensions are 32.00 mm by 16.00 mm by 9.14 mm, with a surface mount package and tape and reel availability.

Datasheet Summary
Powered by GS/AI

The QHDZ-2H-1.6G is a surface mount quad hybrid hybrid designed for RF signal distribution in applications such as IQ networks and radio transceivers, operating over 1200 to 2000 MHz and 1350 to 1850 MHz. It offers a 3 dB 90° coupling with insertion loss of 0.25 dB max, VSWR of 1.20:1 max, isolation of 20 dB min, amplitude balance of ±0.40 dB max, and phase balance of 90 ± 3° max. The device supports up to 200 watts input power and operates from -55 to +95°C. Its dimensions are 32.00 mm by 16.00 mm by 9.14 mm, with a surface mount package and tape and reel availability.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - QHDZ-2H-1.6G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
QHDZ-2H-1.6G
Power Dividers, Combiners, Hybrids QHDZ-2H-1.6G
Package Type | Surface Mount NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 1,200 Frequency Max (MHz) | 2,000 CW Power (W) | 200 Insertion Loss (dB) Max | 0.25 Amplitude Balance (dB) Max | ±0.4 Phase Balance (Deg) Max | 90±3 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Surface Mount
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 1,200
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.25
  • Amplitude Balance (dB) Max | ±0.4
  • Phase Balance (Deg) Max | 90±3
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number QHDZ-2H-1.6G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1200.00 to 2000.00 MHz
Insertion Loss 0.25 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2N-0.45G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 380.00 to 520.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41-14.125G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2H-0.9G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 800.00 to 1000.00 MHz
Insertion Loss 0.15 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-60-50-SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 5.00 to 100.00 MHz
Insertion Loss 1.00 dB
View Details