Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-30A-500

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-30A-500 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-30A-500
Power Dividers, Combiners, Hybrids PDML-30A-500
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 2.2 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 10 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 2.2
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 10
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-30A-500
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 2000.00 MHz
Insertion Loss 2.20 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-0.375K - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-40A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 200.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-.375GF - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 250.00 to 500.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-46001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details