Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids HJ-0.3K

Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 180±1 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 180±1 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

HJ-0.3K is a connectorized 200 to 400 MHz power divider/combiner with 200 watts continuous wave power handling, excellent phase and amplitude balance, and high isolation.

Datasheet Summary
Powered by GS/AI

HJ-0.3K is a connectorized 200 to 400 MHz power divider/combiner with 200 watts continuous wave power handling, excellent phase and amplitude balance, and high isolation.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - HJ-0.3K - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
HJ-0.3K
Power Dividers, Combiners, Hybrids HJ-0.3K
Package Type | Connectorized NxM | 2 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 200 Frequency Max (MHz) | 400 CW Power (W) | 200 Insertion Loss (dB) Max | 0.3 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 180±1 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 2 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 200
  • Frequency Max (MHz) | 400
  • CW Power (W) | 200
  • Insertion Loss (dB) Max | 0.3
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 180±1
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number HJ-0.3K
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 200.00 to 400.00 MHz
Insertion Loss 0.30 dB
Power 200.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDG-02B-50 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40003 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-12002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details