Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-20-940 SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 740 Frequency Max (MHz) | 1,140 CW Power (W) | 1 Insertion Loss (dB) Max | 1.1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 740 Frequency Max (MHz) | 1,140 CW Power (W) | 1 Insertion Loss (dB) Max | 1.1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-20-940 SQ is a 2-way in-phase power divider designed for microwave applications in the 0.74 to 1.14 GHz range, featuring a space-qualified design certified to Merrimac document CENG-0001. It is a connectorized unit with a maximum insertion loss of 1.10 dB, amplitude balance of 0.3 dB, phase balance of 4°, and isolation of 20 dB minimum. The device supports a 1 W CW power rating and maintains a maximum input and output VSWR of 1.22:1. It weighs 95 g.

Datasheet Summary
Powered by GS/AI

The PDML-20-940 SQ is a 2-way in-phase power divider designed for microwave applications in the 0.74 to 1.14 GHz range, featuring a space-qualified design certified to Merrimac document CENG-0001. It is a connectorized unit with a maximum insertion loss of 1.10 dB, amplitude balance of 0.3 dB, phase balance of 4°, and isolation of 20 dB minimum. The device supports a 1 W CW power rating and maintains a maximum input and output VSWR of 1.22:1. It weighs 95 g.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-20-940 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-20-940 SQ
Power Dividers, Combiners, Hybrids PDML-20-940 SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 740 Frequency Max (MHz) | 1,140 CW Power (W) | 1 Insertion Loss (dB) Max | 1.1 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 740
  • Frequency Max (MHz) | 1,140
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.1
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-20-940 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 740.00 to 1140.00 MHz
Insertion Loss 1.10 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-40-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-81-12G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10500.00 to 13000.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-60-260 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 20.00 to 500.00 MHz
Insertion Loss 1.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-40-75 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9.90 to 140.00 MHz
Insertion Loss 1.20 dB
View Details