Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81M-3G

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-81M series is an 8-way power divider/combiner operating from 2 to 18 GHz with SMA connectors, offering uniform phase and amplitude balance, low insertion loss, and high isolation.

Datasheet Summary
Powered by GS/AI

The PDM-81M series is an 8-way power divider/combiner operating from 2 to 18 GHz with SMA connectors, offering uniform phase and amplitude balance, low insertion loss, and high isolation.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81M-3G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81M-3G
Power Dividers, Combiners, Hybrids PDM-81M-3G
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 2,000 Frequency Max (MHz) | 4,000 CW Power (W) | 30 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 2,000
  • Frequency Max (MHz) | 4,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81M-3G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 4000.00 MHz
Insertion Loss 1.00 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-81-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-241-1.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-12.6G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 14500.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-16G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 6000.00 to 26500.00 MHz
Insertion Loss 2.10 dB
View Details