Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-81-11G SQ

Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-81-11G SQ is an 8-way in-phase power divider for microwave applications in the 10.0 to 12.0 GHz range, designed for space-qualified systems. It features a maximum insertion loss of 1.4 dB, minimum isolation of 20 dB, amplitude balance of 0.5 dB max, and phase balance of 4° max. The unit has a VSWR of 1.25:1 on both input and output ports and handles 1 W CW power. It is housed in a connectorized package and weighs 210 g. The device was designed, manufactured, and qualified per Merrimac document CENG-0001, Standard Design Requirements for Space Qualified Devices.

Datasheet Summary
Powered by GS/AI

The PDM-81-11G SQ is an 8-way in-phase power divider for microwave applications in the 10.0 to 12.0 GHz range, designed for space-qualified systems. It features a maximum insertion loss of 1.4 dB, minimum isolation of 20 dB, amplitude balance of 0.5 dB max, and phase balance of 4° max. The unit has a VSWR of 1.25:1 on both input and output ports and handles 1 W CW power. It is housed in a connectorized package and weighs 210 g. The device was designed, manufactured, and qualified per Merrimac document CENG-0001, Standard Design Requirements for Space Qualified Devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-81-11G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-81-11G SQ
Power Dividers, Combiners, Hybrids PDM-81-11G SQ
Package Type | Connectorized NxM | 1 x 8 Coupling (dB) | -9 Frequency Min (MHz) | 10,000 Frequency Max (MHz) | 12,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.4 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 8
  • Coupling (dB) | -9
  • Frequency Min (MHz) | 10,000
  • Frequency Max (MHz) | 12,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.4
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-81-11G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10000.00 to 12000.00 MHz
Insertion Loss 1.40 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-12001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-2N-1000 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 20.00 to 2000.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20A-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-48002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details