Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41M-.75G

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41M-.75G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41M-.75G
Power Dividers, Combiners, Hybrids PDM-41M-.75G
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 500 Frequency Max (MHz) | 1,000 CW Power (W) | 30 Insertion Loss (dB) Max | 0.6 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 500
  • Frequency Max (MHz) | 1,000
  • CW Power (W) | 30
  • Insertion Loss (dB) Max | 0.6
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 18
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41M-.75G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 1000.00 MHz
Insertion Loss 0.60 dB
Power 30.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHM-2-11.75G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10700.00 to 12850.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - J4-50006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-17.95G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 17300.00 to 18600.00 MHz
Insertion Loss 0.80 dB
View Details