Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-41-1.64G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,626.5 Frequency Max (MHz) | 1,660.5 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,626.5 Frequency Max (MHz) | 1,660.5 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-41-1.64G SQ is a space-qualified, 4-way in-phase power divider operating from 1.6265 to 1.6605 GHz, with a maximum insertion loss of 0.5 dB, amplitude balance of ±0.3 dB, phase balance of ±5°, and isolation of 20 dB min. It features a VSWR of 1.15:1 max on input and output ports, handles 1 W CW power, and weighs 90 g. The device uses a stripline design and is manufactured per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The PDM-41-1.64G SQ is a space-qualified, 4-way in-phase power divider operating from 1.6265 to 1.6605 GHz, with a maximum insertion loss of 0.5 dB, amplitude balance of ±0.3 dB, phase balance of ±5°, and isolation of 20 dB min. It features a VSWR of 1.15:1 max on input and output ports, handles 1 W CW power, and weighs 90 g. The device uses a stripline design and is manufactured per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-41-1.64G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-41-1.64G SQ
Power Dividers, Combiners, Hybrids PDM-41-1.64G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,626.5 Frequency Max (MHz) | 1,660.5 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.3 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 1,626.5
  • Frequency Max (MHz) | 1,660.5
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.3
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-41-1.64G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1626.50 to 1660.50 MHz
Insertion Loss 0.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - QHDZ-2BH-0.33G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 225.00 to 400.00 MHz
Insertion Loss 0.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-61-4G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4400.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-23004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.65 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details