Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-61-4G SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 4,400 CW Power (W) | 10 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 4,400 CW Power (W) | 10 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-61-4G SQ is a space-qualified, 6-way in-phase power divider operating from 3.6 to 4.4 GHz, using a stripline design to provide high isolation and low VSWR. It has a maximum insertion loss of 0.8 dB, amplitude balance of 0.4 dB, phase balance of 6°, and isolation of 15 dB minimum. Input and output VSWR are rated at 1.25:1 maximum, with a CW power handling of 10 W. The unit weighs 118 g and is designed, manufactured, and qualified per Merrimac document CENG-0001 for space applications.

Datasheet Summary
Powered by GS/AI

The PDM-61-4G SQ is a space-qualified, 6-way in-phase power divider operating from 3.6 to 4.4 GHz, using a stripline design to provide high isolation and low VSWR. It has a maximum insertion loss of 0.8 dB, amplitude balance of 0.4 dB, phase balance of 6°, and isolation of 15 dB minimum. Input and output VSWR are rated at 1.25:1 maximum, with a CW power handling of 10 W. The unit weighs 118 g and is designed, manufactured, and qualified per Merrimac document CENG-0001 for space applications.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-61-4G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-61-4G SQ
Power Dividers, Combiners, Hybrids PDM-61-4G SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 3,600 Frequency Max (MHz) | 4,400 CW Power (W) | 10 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 3,600
  • Frequency Max (MHz) | 4,400
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.8
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 15
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-61-4G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3600.00 to 4400.00 MHz
Insertion Loss 0.80 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-50006 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 400.00 to 600.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-02A-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-40004 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 160.00 to 320.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - HJM-4R-14G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 2000.00 to 25500.00 MHz
Insertion Loss 2.50 dB
View Details