Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-40-10H

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 0.05 Frequency Max (MHz) | 20 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 0.05 Frequency Max (MHz) | 20 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-40-10H - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-40-10H
Power Dividers, Combiners, Hybrids PDM-40-10H
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 0.05 Frequency Max (MHz) | 20 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 0.05
  • Frequency Max (MHz) | 20
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-40-10H
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.05 to 20.00 MHz
Insertion Loss 1.00 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-30-81 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 21.25 to 141.25 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-13.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12500.00 to 14000.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-12001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHD-3C-10G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2000.00 to 18000.00 MHz
Insertion Loss 2.00 dB
View Details