Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-31-19.25G SQ

Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 18,300 Frequency Max (MHz) | 20,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 18,300 Frequency Max (MHz) | 20,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-31-19.25G SQ is a space-qualified, 3-way in-phase power divider operating from 18.3 to 20.2 GHz, featuring a maximum insertion loss of 1.5 dB, isolation of at least 18 dB, amplitude balance within 1 dB, and phase balance within 8°. It has a maximum input VSWR of 1.29:1 and handles up to 10 W CW power. The device is connectorized and weighs 49 g. It complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-31-19.25G SQ is a space-qualified, 3-way in-phase power divider operating from 18.3 to 20.2 GHz, featuring a maximum insertion loss of 1.5 dB, isolation of at least 18 dB, amplitude balance within 1 dB, and phase balance within 8°. It has a maximum input VSWR of 1.29:1 and handles up to 10 W CW power. The device is connectorized and weighs 49 g. It complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-31-19.25G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-31-19.25G SQ
Power Dividers, Combiners, Hybrids PDM-31-19.25G SQ
Package Type | Connectorized NxM | 1 x 3 Coupling (dB) | -4.8 Frequency Min (MHz) | 18,300 Frequency Max (MHz) | 20,200 CW Power (W) | 10 Insertion Loss (dB) Max | 1.5 Amplitude Balance (dB) Max | 1 Phase Balance (Deg) Max | 8 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 3
  • Coupling (dB) | -4.8
  • Frequency Min (MHz) | 18,300
  • Frequency Max (MHz) | 20,200
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 1.5
  • Amplitude Balance (dB) Max | 1
  • Phase Balance (Deg) Max | 8
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-31-19.25G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 18300.00 to 20200.00 MHz
Insertion Loss 1.50 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - J4-30005 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-4E-250 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDT-20-50 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-20001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 100.00 MHz
Insertion Loss 0.75 dB
View Details