Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-261-2.95G SQ

Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,700 Frequency Max (MHz) | 3,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,700 Frequency Max (MHz) | 3,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-261-2.95G SQ is a space-qualified in-phase power divider designed for microwave applications in the 2.7 to 3.2 GHz range. It features a stripline design with 18 dB minimum isolation, 0.8 dB maximum insertion loss, 0.7 dB maximum amplitude balance, and 6° maximum phase balance. The unit has a VSWR of 1.22:1 max on both input and output, supports 1 W CW power, and weighs 328 g. It is connectorized and complies with Merrimac document CENG-0001 for space-qualified devices.

Datasheet Summary
Powered by GS/AI

The PDM-261-2.95G SQ is a space-qualified in-phase power divider designed for microwave applications in the 2.7 to 3.2 GHz range. It features a stripline design with 18 dB minimum isolation, 0.8 dB maximum insertion loss, 0.7 dB maximum amplitude balance, and 6° maximum phase balance. The unit has a VSWR of 1.22:1 max on both input and output, supports 1 W CW power, and weighs 328 g. It is connectorized and complies with Merrimac document CENG-0001 for space-qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-261-2.95G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-261-2.95G SQ
Power Dividers, Combiners, Hybrids PDM-261-2.95G SQ
Package Type | Connectorized NxM | 1 x 6 Coupling (dB) | -7.8 Frequency Min (MHz) | 2,700 Frequency Max (MHz) | 3,200 CW Power (W) | 1 Insertion Loss (dB) Max | 0.8 Amplitude Balance (dB) Max | 0.7 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 6
  • Coupling (dB) | -7.8
  • Frequency Min (MHz) | 2,700
  • Frequency Max (MHz) | 3,200
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.8
  • Amplitude Balance (dB) Max | 0.7
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-261-2.95G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 2700.00 to 3200.00 MHz
Insertion Loss 0.80 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDML-80-950 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 900.00 to 1000.00 MHz
Insertion Loss 2.60 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-24-11G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 7000.00 to 15000.00 MHz
Insertion Loss 0.60 dB
View Details
Power Dividers, Combiners, Hybrids - PD7-40-70A - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 90.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - J4-20008 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 40.00 to 80.00 MHz
Insertion Loss 0.50 dB
View Details