Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-241-1.5G SQ

Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,250 Frequency Max (MHz) | 1,750 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,250 Frequency Max (MHz) | 1,750 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-241-1.5G SQ is a space-qualified in-phase power divider designed for 1.25 to 1.75 GHz operation, providing 4-way output with a maximum insertion loss of 0.7 dB, minimum isolation of 18 dB, amplitude balance of 0.6 dB, phase balance of 6°, and input and output VSWR of 1.22:1 max. It handles 1 W CW power and weighs 156 g. The device uses a stripline design and meets the space qualification requirements of Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDM-241-1.5G SQ is a space-qualified in-phase power divider designed for 1.25 to 1.75 GHz operation, providing 4-way output with a maximum insertion loss of 0.7 dB, minimum isolation of 18 dB, amplitude balance of 0.6 dB, phase balance of 6°, and input and output VSWR of 1.22:1 max. It handles 1 W CW power and weighs 156 g. The device uses a stripline design and meets the space qualification requirements of Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-241-1.5G SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-241-1.5G SQ
Power Dividers, Combiners, Hybrids PDM-241-1.5G SQ
Package Type | Connectorized NxM | 1 x 4 Coupling (dB) | -6 Frequency Min (MHz) | 1,250 Frequency Max (MHz) | 1,750 CW Power (W) | 1 Insertion Loss (dB) Max | 0.7 Amplitude Balance (dB) Max | 0.6 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 18 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 4
  • Coupling (dB) | -6
  • Frequency Min (MHz) | 1,250
  • Frequency Max (MHz) | 1,750
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.7
  • Amplitude Balance (dB) Max | 0.6
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 18
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-241-1.5G SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 1250.00 to 1750.00 MHz
Insertion Loss 0.70 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-49002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 2.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-15G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDP-3Q-525 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 2.25 dB
View Details
Power Dividers, Combiners, Hybrids - J3-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.50 dB
View Details