Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-21M-4G

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 5,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 5,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-21(M) series is a 2-way 0° power divider/combiner covering 0.5 to 18 GHz, featuring uniform phase and amplitude balance, high isolation, and low insertion loss, with SMA connectors.

Datasheet Summary
Powered by GS/AI

The PDM-21(M) series is a 2-way 0° power divider/combiner covering 0.5 to 18 GHz, featuring uniform phase and amplitude balance, high isolation, and low insertion loss, with SMA connectors.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-21M-4G - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-21M-4G
Power Dividers, Combiners, Hybrids PDM-21M-4G
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 3,000 Frequency Max (MHz) | 5,000 CW Power (W) | 10 Insertion Loss (dB) Max | 0.35 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 4 Isolation (dB) Min | 20 Environmental Screening | Catalogue, Mil-screened
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 3,000
  • Frequency Max (MHz) | 5,000
  • CW Power (W) | 10
  • Insertion Loss (dB) Max | 0.35
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 4
  • Isolation (dB) Min | 20
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-21M-4G
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 3000.00 to 5000.00 MHz
Insertion Loss 0.35 dB
Power 10.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - HJ-46002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 1.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-21-2.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1500.00 to 3000.00 MHz
Insertion Loss 0.30 dB
View Details
Power Dividers, Combiners, Hybrids - HJ-22009 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor PC Mount
Frequency 2.00 to 100.00 MHz
Insertion Loss 0.50 dB
View Details
Power Dividers, Combiners, Hybrids - FH-30002 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 200.00 MHz
Insertion Loss 0.75 dB
View Details