Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDM-216-62.5 SQ

Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 61 Frequency Max (MHz) | 64 CW Power (W) | 1 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 61 Frequency Max (MHz) | 64 CW Power (W) | 1 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDM-216-62.5 SQ is a space-qualified in-phase power divider operating from 61.0 to 64.0 MHz, designed as a 2 x 16-way splitter with a maximum insertion loss of 1.75 dB, amplitude balance of 0.5 dB, phase balance of 6°, and isolation of 20 dB. It supports a 1 W CW power level and maintains a maximum input and output VSWR of 1.30:1. The unit is connectorized and weighs 470 g, built to Merrimac document CENG-0001 for space environments.

Datasheet Summary
Powered by GS/AI

The PDM-216-62.5 SQ is a space-qualified in-phase power divider operating from 61.0 to 64.0 MHz, designed as a 2 x 16-way splitter with a maximum insertion loss of 1.75 dB, amplitude balance of 0.5 dB, phase balance of 6°, and isolation of 20 dB. It supports a 1 W CW power level and maintains a maximum input and output VSWR of 1.30:1. The unit is connectorized and weighs 470 g, built to Merrimac document CENG-0001 for space environments.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDM-216-62.5 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDM-216-62.5 SQ
Power Dividers, Combiners, Hybrids PDM-216-62.5 SQ
Package Type | Connectorized NxM | 1 x 16 Coupling (dB) | -12 Frequency Min (MHz) | 61 Frequency Max (MHz) | 64 CW Power (W) | 1 Insertion Loss (dB) Max | 1.75 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 6 Isolation (dB) Min | 20 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 16
  • Coupling (dB) | -12
  • Frequency Min (MHz) | 61
  • Frequency Max (MHz) | 64
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.75
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 6
  • Isolation (dB) Min | 20
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDM-216-62.5 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 61.00 to 64.00 MHz
Insertion Loss 1.75 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21-5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 4930.00 to 5150.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2X-1.1G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 960.00 to 1215.00 MHz
Insertion Loss 0.40 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-33-14.125G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 13750.00 to 14500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-20-81 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 21.25 to 141.25 MHz
Insertion Loss 0.50 dB
View Details