Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDML-20-81 SQ

Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 21.25 Frequency Max (MHz) | 141.25 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 21.25 Frequency Max (MHz) | 141.25 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDML-20-81 SQ is a 2-way in-phase power divider designed for microwave applications in the 21.25 to 141.25 MHz range, with a maximum insertion loss of 0.5 dB, amplitude balance of 0.2 dB, phase balance of ±2°, and isolation of 30 dB minimum. It is space qualified and meets Merrimac document CENG-0001 for space-qualified devices. The unit has a maximum input VSWR of 1.15:1 and weighs 28 g. The package is connectorized with a load VSWR of 1.15:1 maximum.

Datasheet Summary
Powered by GS/AI

The PDML-20-81 SQ is a 2-way in-phase power divider designed for microwave applications in the 21.25 to 141.25 MHz range, with a maximum insertion loss of 0.5 dB, amplitude balance of 0.2 dB, phase balance of ±2°, and isolation of 30 dB minimum. It is space qualified and meets Merrimac document CENG-0001 for space-qualified devices. The unit has a maximum input VSWR of 1.15:1 and weighs 28 g. The package is connectorized with a load VSWR of 1.15:1 maximum.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDML-20-81 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDML-20-81 SQ
Power Dividers, Combiners, Hybrids PDML-20-81 SQ
Package Type | Connectorized NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 21.25 Frequency Max (MHz) | 141.25 CW Power (W) | 1 Insertion Loss (dB) Max | 0.5 Amplitude Balance (dB) Max | 0.2 Phase Balance (Deg) Max | 2 Isolation (dB) Min | 30 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 21.25
  • Frequency Max (MHz) | 141.25
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.5
  • Amplitude Balance (dB) Max | 0.2
  • Phase Balance (Deg) Max | 2
  • Isolation (dB) Min | 30
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDML-20-81 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 21.25 to 141.25 MHz
Insertion Loss 0.50 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-33-14.25G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 14000.00 to 14500.00 MHz
Insertion Loss 0.90 dB
View Details
Power Dividers, Combiners, Hybrids - QHK-2-30G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 29500.00 to 30000.00 MHz
Insertion Loss 0.80 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - HJF-C-500 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 2.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details