Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDK-50-50 SQ

Description
Package Type | Connectorized NxM | 1 x 5 Coupling (dB) | -7 Frequency Min (MHz) | 10 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Connectorized NxM | 1 x 5 Coupling (dB) | -7 Frequency Min (MHz) | 10 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDK-50-50 SQ is a 5-way in-phase power divider/combiner for microwave applications in the 10 to 100 MHz range, designed for space-qualified systems. It features a low-profile inline design measuring 1.75" x 2.4" x 0.42" and weighing no more than 120 g, with a nominal 50 Ω impedance. The unit provides a maximum insertion loss of 0.9 dB, amplitude balance of 0.4 dB, phase balance of ±3°, and minimum isolation of 25 dB. It supports a 1 W CW input power and achieves a maximum VSWR of 1.30:1. It meets Merrimac document CENG-001 for space qualified devices.

Datasheet Summary
Powered by GS/AI

The PDK-50-50 SQ is a 5-way in-phase power divider/combiner for microwave applications in the 10 to 100 MHz range, designed for space-qualified systems. It features a low-profile inline design measuring 1.75" x 2.4" x 0.42" and weighing no more than 120 g, with a nominal 50 Ω impedance. The unit provides a maximum insertion loss of 0.9 dB, amplitude balance of 0.4 dB, phase balance of ±3°, and minimum isolation of 25 dB. It supports a 1 W CW input power and achieves a maximum VSWR of 1.30:1. It meets Merrimac document CENG-001 for space qualified devices.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDK-50-50 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDK-50-50 SQ
Power Dividers, Combiners, Hybrids PDK-50-50 SQ
Package Type | Connectorized NxM | 1 x 5 Coupling (dB) | -7 Frequency Min (MHz) | 10 Frequency Max (MHz) | 100 CW Power (W) | 1 Insertion Loss (dB) Max | 0.9 Amplitude Balance (dB) Max | 0.4 Phase Balance (Deg) Max | ±3 Isolation (dB) Min | 25 Environmental Screening | Space Qualified
  • Package Type | Connectorized
  • NxM | 1 x 5
  • Coupling (dB) | -7
  • Frequency Min (MHz) | 10
  • Frequency Max (MHz) | 100
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 0.9
  • Amplitude Balance (dB) Max | 0.4
  • Phase Balance (Deg) Max | ±3
  • Isolation (dB) Min | 25
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDK-50-50 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 100.00 MHz
Insertion Loss 0.90 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-21M-1.5G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - NJ-40001 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 50.00 to 500.00 MHz
Insertion Loss 1.00 dB
View Details
Power Dividers, Combiners, Hybrids - PDNL-40-500 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 100.00 to 1000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-45R-9.2G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 500.00 to 18000.00 MHz
Insertion Loss 4.00 dB
View Details