Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDG-02B-1005 SQ

Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.8 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.8 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDG-02B-1005 SQ is a surface mount 2-way power divider/combiner for aerospace and space applications, operating from 100 to 2000 MHz with a 50 ohm impedance. It features a welded hermetic construction to withstand IR reflow, with a maximum insertion loss of 1.8 dB, isolation of 15 dB minimum, amplitude balance of 0.5 dB maximum, phase balance of 5 degrees maximum, and VSWR of 1.6:1 maximum. The device handles up to 1 W input power and dissipates no more than 50 mW internally, with an operating temperature range of -55°C to +85°C. It is space qualified per Merrimac document CENG-0001.

Datasheet Summary
Powered by GS/AI

The PDG-02B-1005 SQ is a surface mount 2-way power divider/combiner for aerospace and space applications, operating from 100 to 2000 MHz with a 50 ohm impedance. It features a welded hermetic construction to withstand IR reflow, with a maximum insertion loss of 1.8 dB, isolation of 15 dB minimum, amplitude balance of 0.5 dB maximum, phase balance of 5 degrees maximum, and VSWR of 1.6:1 maximum. The device handles up to 1 W input power and dissipates no more than 50 mW internally, with an operating temperature range of -55°C to +85°C. It is space qualified per Merrimac document CENG-0001.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDG-02B-1005 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDG-02B-1005 SQ
Power Dividers, Combiners, Hybrids PDG-02B-1005 SQ
Package Type | Surface Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 100 Frequency Max (MHz) | 2,000 CW Power (W) | 1 Insertion Loss (dB) Max | 1.8 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
  • Package Type | Surface Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 100
  • Frequency Max (MHz) | 2,000
  • CW Power (W) | 1
  • Insertion Loss (dB) Max | 1.8
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 15
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDG-02B-1005 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
Power 1.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-81-9.05G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 8000.00 to 10100.00 MHz
Insertion Loss 1.40 dB
View Details
Power Dividers, Combiners, Hybrids - QHF-2-1.50GK - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 1000.00 to 2000.00 MHz
Insertion Loss 0.25 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-41M-15G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 12000.00 to 18000.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2Z-3.5G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 3300.00 to 3700.00 MHz
Insertion Loss 0.40 dB
View Details