Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids PDF-2A-2250 SQ

Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,025 Frequency Max (MHz) | 2,475 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Description
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,025 Frequency Max (MHz) | 2,475 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The PDF-2A-2250 SQ is a 2-way in-phase power divider for microwave applications in the 2.025 to 2.475 GHz range, featuring a lumped element design for compactness. It is space qualified and packaged in a flatpack with a weight of 2.8 g. It has a maximum insertion loss of 1 dB, amplitude balance of 0.5 dB, phase balance of 5°, isolation of 15 dB minimum, and input and output VSWR of 1.7:1 max. with a CW power handling of 2 W.

Datasheet Summary
Powered by GS/AI

The PDF-2A-2250 SQ is a 2-way in-phase power divider for microwave applications in the 2.025 to 2.475 GHz range, featuring a lumped element design for compactness. It is space qualified and packaged in a flatpack with a weight of 2.8 g. It has a maximum insertion loss of 1 dB, amplitude balance of 0.5 dB, phase balance of 5°, isolation of 15 dB minimum, and input and output VSWR of 1.7:1 max. with a CW power handling of 2 W.

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - PDF-2A-2250 SQ - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
PDF-2A-2250 SQ
Power Dividers, Combiners, Hybrids PDF-2A-2250 SQ
Package Type | Flatpack NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 2,025 Frequency Max (MHz) | 2,475 CW Power (W) | 2 Insertion Loss (dB) Max | 1 Amplitude Balance (dB) Max | 0.5 Phase Balance (Deg) Max | 5 Isolation (dB) Min | 15 Environmental Screening | Space Qualified
  • Package Type | Flatpack
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 2,025
  • Frequency Max (MHz) | 2,475
  • CW Power (W) | 2
  • Insertion Loss (dB) Max | 1
  • Amplitude Balance (dB) Max | 0.5
  • Phase Balance (Deg) Max | 5
  • Isolation (dB) Min | 15
  • Environmental Screening | Space Qualified
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number PDF-2A-2250 SQ
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor Flatpack; Flatpack
Frequency 2025.00 to 2475.00 MHz
Insertion Loss 1.00 dB
Power 2.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PDM-412-9.55G SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 9300.00 to 9800.00 MHz
Insertion Loss 1.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDML-80-240 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 235.00 to 245.00 MHz
Insertion Loss 3.50 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-2A-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.70 dB
View Details
Power Dividers, Combiners, Hybrids - PDG-3B-530 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 50.00 to 1000.00 MHz
Insertion Loss 3.00 dB
View Details