Merrimac Industries, Inc. Multi-Mix® Standard Power Divider Line PDD-2C-3G

Description
The Multi-Mix PICO® PDD-Z series provides an in-phase, binary power divider with low insertion loss in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing. PDD-Z power dividers are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. The PDD-Z series is an easy to install SMD designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module
Datasheet
Description
The Multi-Mix PICO® PDD-Z series provides an in-phase, binary power divider with low insertion loss in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing. PDD-Z power dividers are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. The PDD-Z series is an easy to install SMD designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multi-Mix® Standard Power Divider Line - PDD-2C-3G - Merrimac Industries, Inc.
West Caldwell, NJ, USA
Multi-Mix® Standard Power Divider Line
PDD-2C-3G
Multi-Mix® Standard Power Divider Line PDD-2C-3G
The Multi-Mix PICO® PDD-Z series provides an in-phase, binary power divider with low insertion loss in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing. PDD-Z power dividers are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques. The PDD-Z series is an easy to install SMD designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding. Additional benefits include: Available on tape and reel Cost effective for commercial wireless applications Small outline size Operating temperature range -55°C to +85°C. Can be integrated with other Multi-Mix® components in a multi-function module

The Multi-Mix PICO® PDD-Z series provides an in-phase, binary power divider with low insertion loss in a small outline. Accurate phase and amplitude balance make them ideal for applications involving IQ networks, power amplifiers, signal distribution and processing.
PDD-Z power dividers are fusion bonded multilayer stripline assemblies. The fusion bonding process yields a homogeneous monolithic dielectric structure with reliability, ruggedness, and electrical performance that is superior to conventional adhesive bonding techniques.
The PDD-Z series is an easy to install SMD designed specifically for the full spectrum of wireless applications. The high stability ceramic filled PTFE dielectrics utilized in these components are compatible with common substrates such as FR-4, G-10, and polyamide. The wrap around ground plane provides excellent EM shielding.
Additional benefits include:

  • Available on tape and reel
  • Cost effective for commercial wireless applications
  • Small outline size
  • Operating temperature range -55°C to +85°C.
  • Can be integrated with other Multi-Mix® components in a multi-function module
Supplier's Site Datasheet

Technical Specifications

  Merrimac Industries, Inc.
Product Category RF Power Dividers and RF Power Combiners
Product Number PDD-2C-3G
Product Name Multi-Mix® Standard Power Divider Line
Divider / Combiner Type 0º
Unlock Full Specs
to access all available technical data

Similar Products

2-Way Power Dividers 6040265 - 6040265 - KRYTAR, Inc.
Specs
0º Power Divider Division: 2-Way
Frequency 4000.00 to 26500.00 MHz
View Details
0.5 - 4.5 GHz MMIC 4-Way Wilkinson Power Divider/Power Splitter - MPD4-0R504CSP2 - Marki Microwave LLC
Specs
Package Type / Form Factor Surface Mount; surface-mount
Frequency 500.00 to 4500.00 MHz
View Details
RF Power Dividers/Splitters - 863-1251-2-ND - DigiKey
Specs
Package Type / Form Factor SOT-6
Insertion Loss 0.40 dB
Isolation 18.00 dB
View Details
5 suppliers
Power Splitters/Combiners - WM4PD-6-26.5-S - Werbel Microwave LLC
Specs
0º Power Divider Division: 4-Way
Package Type / Form Factor Connectorized Module
Frequency 6000.00 to 26500.00 MHz
View Details