Crane Aerospace & Electronics Power Dividers, Combiners, Hybrids NJ-10003

Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.01 Frequency Max (MHz) | 10 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet
Description
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.01 Frequency Max (MHz) | 10 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Dividers, Combiners, Hybrids - NJ-10003 - Crane Aerospace & Electronics
Lynnwood, WA, United States
Power Dividers, Combiners, Hybrids
NJ-10003
Power Dividers, Combiners, Hybrids NJ-10003
Package Type | PC Mount NxM | 1 x 2 Coupling (dB) | -3 Frequency Min (MHz) | 0.01 Frequency Max (MHz) | 10 CW Power (W) | 3 Insertion Loss (dB) Max | 0.75 Amplitude Balance (dB) Max | ±0.2 Phase Balance (Deg) Max | 180±2 Isolation (dB) Min | 30 Environmental Screening | Catalogue, Mil-screened
  • Package Type | PC Mount
  • NxM | 1 x 2
  • Coupling (dB) | -3
  • Frequency Min (MHz) | 0.01
  • Frequency Max (MHz) | 10
  • CW Power (W) | 3
  • Insertion Loss (dB) Max | 0.75
  • Amplitude Balance (dB) Max | ±0.2
  • Phase Balance (Deg) Max | 180±2
  • Isolation (dB) Min | 30
  • Environmental Screening | Catalogue, Mil-screened
Supplier's Site Datasheet

Technical Specifications

  Crane Aerospace & Electronics
Product Category RF Power Dividers and RF Power Combiners
Product Number NJ-10003
Product Name Power Dividers, Combiners, Hybrids
Package Type / Form Factor PC Mount
Frequency 0.01 to 10.00 MHz
Insertion Loss 0.75 dB
Power 3.00 watts
Unlock Full Specs
to access all available technical data

Similar Products

Power Dividers, Combiners, Hybrids - PD-40-100 - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 1.00 to 200.00 MHz
Insertion Loss 1.20 dB
View Details
Power Dividers, Combiners, Hybrids - PDF-2A-1000 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Flatpack; Flatpack
Frequency 100.00 to 2000.00 MHz
Insertion Loss 1.80 dB
View Details
Power Dividers, Combiners, Hybrids - QHDZ-2Z-2.45G - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Surface Mount; Surface Mount
Frequency 2300.00 to 2700.00 MHz
Insertion Loss 0.35 dB
View Details
Power Dividers, Combiners, Hybrids - PDM-20-250 SQ - Crane Aerospace & Electronics
Specs
Package Type / Form Factor Connectorized; Connectorized
Frequency 10.00 to 500.00 MHz
Insertion Loss 0.60 dB
View Details