Barksdale Control Products Local Mount Temperature Switch ML1H

Description
Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50° to 450°F (-45° to 232°C), while the optional adjustable differential provides precise control. These locally mounted switches provide fast response and accurate measurements at the temperature source. Both the ML1H & L2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The ML1H & L2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. Copper or stainless steel temperature sensors are available to handle a wide range of media. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, ML1H & L2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Local sensing NEMA 4 & IP 65 UL, CSA & CE approved Single or dual switching +/- 1% Repeatability
Datasheet
Description
Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50° to 450°F (-45° to 232°C), while the optional adjustable differential provides precise control. These locally mounted switches provide fast response and accurate measurements at the temperature source. Both the ML1H & L2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The ML1H & L2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. Copper or stainless steel temperature sensors are available to handle a wide range of media. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, ML1H & L2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Local sensing NEMA 4 & IP 65 UL, CSA & CE approved Single or dual switching +/- 1% Repeatability
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Local Mount Temperature Switch - ML1H - Barksdale Control Products
Los Angeles, CA, USA
Local Mount Temperature Switch
ML1H
Local Mount Temperature Switch ML1H
Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50° to 450°F (-45° to 232°C), while the optional adjustable differential provides precise control. These locally mounted switches provide fast response and accurate measurements at the temperature source. Both the ML1H & L2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The ML1H & L2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. Copper or stainless steel temperature sensors are available to handle a wide range of media. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, ML1H & L2H Series Temperature Switches are perfect for your temperature sensing needs. Features Reliable & accurate Local sensing NEMA 4 & IP 65 UL, CSA & CE approved Single or dual switching +/- 1% Repeatability

Barksdale's ML1H & L2H Series Temperature Switches provide unmatched performance, quality & reliability in a mechanical thermostat. The single set point ML1H and dual set point L2H, can switch, measure & control temperatures from -50° to 450°F (-45° to 232°C), while the optional adjustable differential provides precise control. These locally mounted switches provide fast response and accurate measurements at the temperature source. Both the ML1H & L2H Series are electrically rated for 10 amps @ 125/250 VAC & 3 amps @ 480 VAC. Standard 3- & 6-pin terminal strips simplify installation. The ML1H & L2H Series are rated NEMA 4 & 13; the optional NEMA 4X construction protects the rugged die-cast aluminum enclosure from corrosive environments. Copper or stainless steel temperature sensors are available to handle a wide range of media. Optional thermowells allow the sensor to work in pressurized vessels to 5000 psi. UL listed & CSA approved, ML1H & L2H Series Temperature Switches are perfect for your temperature sensing needs.

Features

  • Reliable & accurate
  • Local sensing
  • NEMA 4 & IP 65
  • UL, CSA & CE approved
  • Single or dual switching
  • +/- 1% Repeatability
Supplier's Site Datasheet

Technical Specifications

  Barksdale Control Products
Product Category Thermal Switches and Thermal Protectors
Product Number ML1H
Product Name Local Mount Temperature Switch
Switch Type Normally Open, NO; Normally Closed, NC
Set Point/ Switch Point Field Adjustable Set Point / Switch Point
Hysteresis/ Differential 1 to 6 DegF (0.5556 to 3.33 DegC)
Mounting/Configuration Probe Configuration
Features Automatic Reset; Manual Reset (optional feature); Hermetically Sealed (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

132T NEMA 4X, 7, 9 & 13 Hazardous Hydraulic Temperature Switches -  - Neo-Dyn
Specs
High Temperature Set Point -40 to 180 F (-40 to 82 C)
View Details
Multipurpose Creep Action Thermostat/Thermal Protector - C - Portage Electric Products, Inc.
Specs
Switch Type Normally Closed, NC; Open on Temperature Rise
Set Point/ Switch Point Fixed Set Point / Switch Point
Hysteresis/ Differential 1 to 2 DegF (0.5556 to 1.11 DegC)
View Details
Switch Module/Relay DCM 010 - 01010.0-10 - STEGO
Specs
Switch Type Normally Open, NO
Set Point/ Switch Point Multiple Set Points
Maximum Current 13 amps
View Details
Bulb and Capillary Thermostats -  - Tempco Electric Heater Corporation
Tempco Electric Heater Corporation
Specs
Features Manual Reset (optional feature)
High Temperature Set Point 560 F (293 C)
View Details