METER: 3½- or 4½- digit LCD, 4-20 mA current loop-powered indicator
Displays pressure, temperature, or any other variable proportional to the 4-20 mA input.
3-3/8 inch diameter housing is rugged, sealed, and spray- proof for indoor or outdoor applications.
Field-adjustable. No external power required.
CSA Class I, Division 1, Groups A, B, C, & D approved.
| Dynalco | |
|---|---|
| Product Category | Digital Panel Meters |
| Product Number | LMD-120A |
| Product Name | LMD-120A Panel Meter |
| Display Type | Numeric |